Acer logo

Acer Extensa E210 Athlon 64 X2 4400+ AMD Athlon 4400+ 2 GB DDR2-SDRAM 250 GB 690V Windows Vista Home Premium Tower PC

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78390
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Extensa E210 Athlon 64 X2 4400+ AMD Athlon 4400+ 2 GB DDR2-SDRAM 250 GB 690V Windows Vista Home Premium Tower PC:

Acer Extensa E210 Athlon 64 X2 4400+, 2,3 GHz, AMD Athlon, 2 GB, 250 GB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Extensa E210 Athlon 64 X2 4400+ AMD Athlon 4400+ 2 GB DDR2-SDRAM 250 GB 690V Windows Vista Home Premium Tower PC:

Acer Extensa E210 Athlon 64 X2 4400+. Processor frequency: 2,3 GHz, Processor family: AMD Athlon, Processor model: 4400+. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: 690V. Operating system installed: Windows Vista Home Premium. Power supply: 250 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.