Acer logo

Acer Veriton 7800 Intel® Pentium® D 925 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional Tower PC

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74827
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Veriton 7800 Intel® Pentium® D 925 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional Tower PC:

Acer Veriton 7800, 3 GHz, Intel® Pentium® D, 0,5 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description Acer Veriton 7800 Intel® Pentium® D 925 0,5 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Professional Tower PC:

Acer Veriton 7800. Processor frequency: 3 GHz, Processor family: Intel® Pentium® D, Processor model: 925. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Power supply: 300 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.