Acer Aspire easyStore AH340-U2T1H, Intel Atom®, 230, 2 GB, DDR2, 2 TB, Windows Home Server
Acer Aspire easyStore AH340-U2T1H. Processor family: Intel Atom®, Processor model: 230, Processor frequency: 1,6 GHz. Internal memory: 2 GB, Internal memory type: DDR2. Total installed storage capacity: 2 TB. Operating system installed: Windows Home Server