Acer logo

Acer TravelMate Spin B1 TMB118-R-C553 Intel® Celeron® N N3450 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 2 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24215
Info modified on:
14 Mar 2024, 19:02:10
Short summary description Acer TravelMate Spin B1 TMB118-R-C553 Intel® Celeron® N N3450 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 2 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Acer TravelMate Spin B1 TMB118-R-C553, Intel® Celeron® N, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 128 GB

Long summary description Acer TravelMate Spin B1 TMB118-R-C553 Intel® Celeron® N N3450 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen HD 2 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Acer TravelMate Spin B1 TMB118-R-C553. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron® N, Processor model: N3450, Processor frequency: 1,1 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.