Acer logo

Acer TravelMate X3 X349-G2-M-73W6 Intel® Core™ i7 i7-7500U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37917
Info modified on:
22 Jan 2025, 06:08:38
Short summary description Acer TravelMate X3 X349-G2-M-73W6 Intel® Core™ i7 i7-7500U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:

Acer TravelMate X3 X349-G2-M-73W6, Intel® Core™ i7, 2,7 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description Acer TravelMate X3 X349-G2-M-73W6 Intel® Core™ i7 i7-7500U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Black:

Acer TravelMate X3 X349-G2-M-73W6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.