Acer logo

Acer TravelMate P2 P259-M-35K4 Intel® Core™ i3 i3-6006U Laptop 39,6 cm (15.6") HD DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54810
Info modified on:
27 Jan 2025, 08:28:05
Short summary description Acer TravelMate P2 P259-M-35K4 Intel® Core™ i3 i3-6006U Laptop 39,6 cm (15.6") HD DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Acer TravelMate P2 P259-M-35K4, Intel® Core™ i3, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 500 GB, Windows 10 Pro

Long summary description Acer TravelMate P2 P259-M-35K4 Intel® Core™ i3 i3-6006U Laptop 39,6 cm (15.6") HD DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Acer TravelMate P2 P259-M-35K4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.