Acer logo

Acer TravelMate P6 P658-M-76PG Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22776
Info modified on:
24 Jan 2025, 20:38:56
Short summary description Acer TravelMate P6 P658-M-76PG Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Black:

Acer TravelMate P6 P658-M-76PG, Intel® Core™ i7, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 256 GB

Long summary description Acer TravelMate P6 P658-M-76PG Intel® Core™ i7 i7-6500U Laptop 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Black:

Acer TravelMate P6 P658-M-76PG. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.