Acer TravelMate B TMB116-M-P6JK, Intel® Pentium®, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 128 GB
Acer TravelMate B TMB116-M-P6JK. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3700, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1,39 kg