Acer logo

Acer Aspire TimelineX 4830T-32356G50Mtbb Intel® Core™ i3 i3-2350M Laptop 35,6 cm (14") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58956
Info modified on:
22 Jan 2025, 05:42:16
Short summary description Acer Aspire TimelineX 4830T-32356G50Mtbb Intel® Core™ i3 i3-2350M Laptop 35,6 cm (14") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Blue:

Acer Aspire TimelineX 4830T-32356G50Mtbb, Intel® Core™ i3, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description Acer Aspire TimelineX 4830T-32356G50Mtbb Intel® Core™ i3 i3-2350M Laptop 35,6 cm (14") HD 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Blue:

Acer Aspire TimelineX 4830T-32356G50Mtbb. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.