Acer Aspire E E5-473-C0KV, Intel® Celeron®, 1,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB
Acer Aspire E E5-473-C0KV. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 2957U, Processor frequency: 1,4 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Black, Red