Acer Chromebook C730-C10K, Intel® Celeron®, 2,16 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, ChromeOS
Acer Chromebook C730-C10K. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2,16 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product colour: Grey. Weight: 1,4 kg