Acer logo

Acer Aspire E E5-771G-50FH Intel® Core™ i5 i5-4210U Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® 840M Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79879
Info modified on:
24 Jan 2025, 20:25:09
Short summary description Acer Aspire E E5-771G-50FH Intel® Core™ i5 i5-4210U Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® 840M Silver:

Acer Aspire E E5-771G-50FH, Intel® Core™ i5, 1,7 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1,13 TB

Long summary description Acer Aspire E E5-771G-50FH Intel® Core™ i5 i5-4210U Laptop 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® 840M Silver:

Acer Aspire E E5-771G-50FH. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4400. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.