Acer logo

Acer Aspire E E5-771G-54N6 Intel® Core™ i5 i5-4210U Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78810
Info modified on:
22 Jan 2025, 05:39:25
Short summary description Acer Aspire E E5-771G-54N6 Intel® Core™ i5 i5-4210U Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Grey:

Acer Aspire E E5-771G-54N6, Intel® Core™ i5, 1,7 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Acer Aspire E E5-771G-54N6 Intel® Core™ i5 i5-4210U Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Grey:

Acer Aspire E E5-771G-54N6. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.