Acer logo

Acer Aspire E E5-421-68HL AMD A6 A6-6310 Laptop 35,6 cm (14") 6 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81394
Info modified on:
22 Jan 2025, 04:59:58
Short summary description Acer Aspire E E5-421-68HL AMD A6 A6-6310 Laptop 35,6 cm (14") 6 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black:

Acer Aspire E E5-421-68HL, AMD A6, 1,8 GHz, 35,6 cm (14"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description Acer Aspire E E5-421-68HL AMD A6 A6-6310 Laptop 35,6 cm (14") 6 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black:

Acer Aspire E E5-421-68HL. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-6310, Processor frequency: 1,8 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 8.1. Product colour: Black. Weight: 2,3 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.