Acer logo

Acer Aspire E1-771-6496 Intel® Core™ i5 i5-3230M Laptop 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72348
Info modified on:
22 Jan 2025, 05:54:47
Short summary description Acer Aspire E1-771-6496 Intel® Core™ i5 i5-3230M Laptop 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Grey:

Acer Aspire E1-771-6496, Intel® Core™ i5, 2,6 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 6 GB, 500 GB

Long summary description Acer Aspire E1-771-6496 Intel® Core™ i5 i5-3230M Laptop 43,9 cm (17.3") HD+ 6 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Grey:

Acer Aspire E1-771-6496. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.