Acer logo

Acer Aspire V5-573PG-74508G1Taii Intel® Core™ i7 i7-4500U Laptop 39,6 cm (15.6") Touchscreen HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720M Wi-Fi 4 (802.11n) Windows 8.1 Grey

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36080
Info modified on:
25 Jan 2025, 22:28:13
Short summary description Acer Aspire V5-573PG-74508G1Taii Intel® Core™ i7 i7-4500U Laptop 39,6 cm (15.6") Touchscreen HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720M Wi-Fi 4 (802.11n) Windows 8.1 Grey:

Acer Aspire V5-573PG-74508G1Taii, Intel® Core™ i7, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Aspire V5-573PG-74508G1Taii Intel® Core™ i7 i7-4500U Laptop 39,6 cm (15.6") Touchscreen HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720M Wi-Fi 4 (802.11n) Windows 8.1 Grey:

Acer Aspire V5-573PG-74508G1Taii. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.