Acer logo

Acer Aspire E1-522-12504G75MNKK AMD E E1-2500 Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153044
Info modified on:
22 Jan 2025, 04:49:48
Short summary description Acer Aspire E1-522-12504G75MNKK AMD E E1-2500 Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD Windows 8.1 Black:

Acer Aspire E1-522-12504G75MNKK, AMD E, 1,4 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Acer Aspire E1-522-12504G75MNKK AMD E E1-2500 Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 750 GB HDD Windows 8.1 Black:

Acer Aspire E1-522-12504G75MNKK. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E1-2500, Processor frequency: 1,4 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 8240. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.