Acer logo

Acer Aspire V3-772G-54208G50Makk Intel® Core™ i5 i5-4200M Laptop 43,9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 750M Windows 8.1 Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48814
Info modified on:
01 Feb 2025, 05:12:43
Short summary description Acer Aspire V3-772G-54208G50Makk Intel® Core™ i5 i5-4200M Laptop 43,9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 750M Windows 8.1 Black:

Acer Aspire V3-772G-54208G50Makk, Intel® Core™ i5, 2,5 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description Acer Aspire V3-772G-54208G50Makk Intel® Core™ i5 i5-4200M Laptop 43,9 cm (17.3") HD+ 8 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 750M Windows 8.1 Black:

Acer Aspire V3-772G-54208G50Makk. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.