Acer Aspire V5-431-987B8G50Mauu, Intel® Pentium®, 1,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 500 GB
Acer Aspire V5-431-987B8G50Mauu. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 987, Processor frequency: 1,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product colour: Black