Acer logo

Acer Aspire V3-771G-53218G75Maii Intel® Core™ i5 i5-3210M 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB HDD Windows 8

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46031
Info modified on:
28 Jan 2025, 10:48:17
Short summary description Acer Aspire V3-771G-53218G75Maii Intel® Core™ i5 i5-3210M 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB HDD Windows 8:

Acer Aspire V3-771G-53218G75Maii, Intel® Core™ i5, 2,5 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 8 GB, 750 GB

Long summary description Acer Aspire V3-771G-53218G75Maii Intel® Core™ i5 i5-3210M 43,9 cm (17.3") HD+ 8 GB DDR3-SDRAM 750 GB HDD Windows 8:

Acer Aspire V3-771G-53218G75Maii. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Weight: 3,2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.