Acer logo

Acer Chromebook Spin 713 CP713-2W-36XP Intel® Core™ i3 i3-10110U 34,3 cm (13.5") Touchscreen Quad HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71456
Info modified on:
22 Jan 2025, 18:02:36
Short summary description Acer Chromebook Spin 713 CP713-2W-36XP Intel® Core™ i3 i3-10110U 34,3 cm (13.5") Touchscreen Quad HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey:

Acer Chromebook Spin 713 CP713-2W-36XP, Intel® Core™ i3, 2,1 GHz, 34,3 cm (13.5"), 2256 x 1504 pixels, 8 GB, 64 GB

Long summary description Acer Chromebook Spin 713 CP713-2W-36XP Intel® Core™ i3 i3-10110U 34,3 cm (13.5") Touchscreen Quad HD 8 GB DDR4-SDRAM 64 GB eMMC Wi-Fi 6 (802.11ax) ChromeOS Grey:

Acer Chromebook Spin 713 CP713-2W-36XP. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-10110U, Processor frequency: 2,1 GHz. Display diagonal: 34,3 cm (13.5"), HD type: Quad HD, Display resolution: 2256 x 1504 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.