Acer logo

Acer Swift 3 SF314-42-R3ZK AMD Ryzen™ 5 4500U Laptop 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Family Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44230
Info modified on:
22 Jan 2025, 05:27:08
Short summary description Acer Swift 3 SF314-42-R3ZK AMD Ryzen™ 5 4500U Laptop 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Family Silver:

Acer Swift 3 SF314-42-R3ZK, AMD Ryzen™ 5, 2,3 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Acer Swift 3 SF314-42-R3ZK AMD Ryzen™ 5 4500U Laptop 35,6 cm (14") Full HD 8 GB LPDDR4-SDRAM 1 TB SSD Wi-Fi 6 (802.11ax) Windows 10 Family Silver:

Acer Swift 3 SF314-42-R3ZK. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5, Processor model: 4500U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Family. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.