Acer Chromebook 712 C871, Intel® Core™ i3, 2,1 GHz, 30,5 cm (12"), 1366 x 912 pixels, 8 GB, 64 GB
Acer Chromebook 712 C871. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-10110U, Processor frequency: 2,1 GHz. Display diagonal: 30,5 cm (12"), Display resolution: 1366 x 912 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. On-board graphics card model: Intel® UHD Graphics. Operating system installed: ChromeOS. Product colour: Black