Acer logo

Acer Aspire 3 A314-21-68K9 AMD A6 A6-9220e Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53822
Info modified on:
24 Jan 2025, 20:41:21
Short summary description Acer Aspire 3 A314-21-68K9 AMD A6 A6-9220e Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Black:

Acer Aspire 3 A314-21-68K9, AMD A6, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Acer Aspire 3 A314-21-68K9 AMD A6 A6-9220e Laptop 35,6 cm (14") HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home in S mode Black:

Acer Aspire 3 A314-21-68K9. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-9220e, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R4. Operating system installed: Windows 10 Home in S mode. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.