Acer Aspire 3 A317-51G-54HN, Intel® Core™ i5, 1,6 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB
Acer Aspire 3 A317-51G-54HN. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1,6 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black