Acer Chromebook CB714-1W-P55M, Intel® Pentium®, 2,3 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 64 GB
Acer Chromebook CB714-1W-P55M. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 4417U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 610. Operating system installed: ChromeOS. Product colour: Grey