Acer logo

Acer Aspire 3 A315-51-30Y9 Intel® Core™ i3 i3-8130U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Italian Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9440
Info modified on:
28 Jan 2025, 10:45:35
Short summary description Acer Aspire 3 A315-51-30Y9 Intel® Core™ i3 i3-8130U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Italian Black:

Acer Aspire 3 A315-51-30Y9, Intel® Core™ i3, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description Acer Aspire 3 A315-51-30Y9 Intel® Core™ i3 i3-8130U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Italian Black:

Acer Aspire 3 A315-51-30Y9. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-8130U, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.