Acer Spin 3 SP314-51-P0WG, Intel® Pentium®, 2,3 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 4 GB, 128 GB
Acer Spin 3 SP314-51-P0WG. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium®, Processor model: 4415U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Grey