Acer logo

Acer Swift 1 SF113-31-P9TR Intel® Pentium® N4200 Laptop 33,8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 64 GB eMMC Windows 10 S Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70961
Info modified on:
22 Jan 2025, 05:21:36
Short summary description Acer Swift 1 SF113-31-P9TR Intel® Pentium® N4200 Laptop 33,8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 64 GB eMMC Windows 10 S Silver:

Acer Swift 1 SF113-31-P9TR, Intel® Pentium®, 1,1 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description Acer Swift 1 SF113-31-P9TR Intel® Pentium® N4200 Laptop 33,8 cm (13.3") Full HD 4 GB DDR3L-SDRAM 64 GB eMMC Windows 10 S Silver:

Acer Swift 1 SF113-31-P9TR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1,1 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 505. Operating system installed: Windows 10 S. Product colour: Silver

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.