Acer logo

Acer Aspire 3 A314-31-P8VG Intel® Pentium® N4200 Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60067
Info modified on:
25 Jan 2025, 22:22:01
Short summary description Acer Aspire 3 A314-31-P8VG Intel® Pentium® N4200 Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black:

Acer Aspire 3 A314-31-P8VG, Intel® Pentium®, 1,1 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Acer Aspire 3 A314-31-P8VG Intel® Pentium® N4200 Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black:

Acer Aspire 3 A314-31-P8VG. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1,1 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.