Acer Swift 1 SF113-31-P7Y7, Intel® Pentium®, 1,1 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB
Acer Swift 1 SF113-31-P7Y7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1,1 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 505. Operating system installed: Windows 10 Home in S mode. Product colour: Silver