Acer logo

Acer Aspire ES1-524-93KE AMD A9 A9-9410 Laptop 39,6 cm (15.6") HD 12 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135380
Info modified on:
22 Jan 2025, 05:57:41
Short summary description Acer Aspire ES1-524-93KE AMD A9 A9-9410 Laptop 39,6 cm (15.6") HD 12 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home White:

Acer Aspire ES1-524-93KE, AMD A9, 2,9 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 12 GB, 1 TB

Long summary description Acer Aspire ES1-524-93KE AMD A9 A9-9410 Laptop 39,6 cm (15.6") HD 12 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home White:

Acer Aspire ES1-524-93KE. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9410, Processor frequency: 2,9 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.