Acer logo

Acer Aspire E E5-575G-58TF Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38171
Info modified on:
01 Feb 2025, 05:15:57
Short summary description Acer Aspire E E5-575G-58TF Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black:

Acer Aspire E E5-575G-58TF, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1,13 TB

Long summary description Acer Aspire E E5-575G-58TF Intel® Core™ i5 i5-6200U Laptop 39,6 cm (15.6") HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® 940MX Windows 10 Home Black:

Acer Aspire E E5-575G-58TF. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.