Acer logo

Acer Chromebook 14 CB3-431-12K1 Intel Atom® x5-E8000 35,6 cm (14") HD 4 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29174
Info modified on:
14 Mar 2024, 19:26:13
Short summary description Acer Chromebook 14 CB3-431-12K1 Intel Atom® x5-E8000 35,6 cm (14") HD 4 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Silver:

Acer Chromebook 14 CB3-431-12K1, Intel Atom®, 1,04 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description Acer Chromebook 14 CB3-431-12K1 Intel Atom® x5-E8000 35,6 cm (14") HD 4 GB LPDDR3-SDRAM 32 GB Flash Wi-Fi 5 (802.11ac) ChromeOS Silver:

Acer Chromebook 14 CB3-431-12K1. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: x5-E8000, Processor frequency: 1,04 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.