Acer logo

Acer Aspire R 11 R3-131T-C30P Intel® Celeron® N3050 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85608
Info modified on:
23 Jan 2025, 19:14:02
Short summary description Acer Aspire R 11 R3-131T-C30P Intel® Celeron® N3050 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Red:

Acer Aspire R 11 R3-131T-C30P, Intel® Celeron®, 1,6 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Acer Aspire R 11 R3-131T-C30P Intel® Celeron® N3050 Hybrid (2-in-1) 29,5 cm (11.6") Touchscreen 2 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black, Red:

Acer Aspire R 11 R3-131T-C30P. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1,6 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Black, Red

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.