Acer logo

Acer Aspire E E5-773G-52V1 Intel® Core™ i5 i5-6200U Laptop 43,9 cm (17.3") 12 GB DDR3L-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Home Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24793
Info modified on:
01 Feb 2025, 05:36:52
Short summary description Acer Aspire E E5-773G-52V1 Intel® Core™ i5 i5-6200U Laptop 43,9 cm (17.3") 12 GB DDR3L-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Home Black, Grey:

Acer Aspire E E5-773G-52V1, Intel® Core™ i5, 2,3 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 12 GB, 1,13 TB

Long summary description Acer Aspire E E5-773G-52V1 Intel® Core™ i5 i5-6200U Laptop 43,9 cm (17.3") 12 GB DDR3L-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® 940M Windows 10 Home Black, Grey:

Acer Aspire E E5-773G-52V1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.