Acer Aspire ES1-331-C6SR, Intel® Celeron®, 1,6 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 2 GB, 500 GB
Acer Aspire ES1-331-C6SR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: White