Acer logo

Acer Extensa 15 EX2519-P7R5 Intel® Pentium® N3710 Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Linux Linpus Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45259
Info modified on:
22 Jan 2025, 04:50:19
Short summary description Acer Extensa 15 EX2519-P7R5 Intel® Pentium® N3710 Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Linux Linpus Black:

Acer Extensa 15 EX2519-P7R5, Intel® Pentium®, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description Acer Extensa 15 EX2519-P7R5 Intel® Pentium® N3710 Laptop 39,6 cm (15.6") HD 8 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Linux Linpus Black:

Acer Extensa 15 EX2519-P7R5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3710, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Linux Linpus. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.