Acer logo

Acer Extensa 15 2511-50W1 Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19052
Info modified on:
27 Jan 2025, 08:31:50
Short summary description Acer Extensa 15 2511-50W1 Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Black:

Acer Extensa 15 2511-50W1, Intel® Core™ i5, 1,7 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description Acer Extensa 15 2511-50W1 Intel® Core™ i5 i5-4210U Laptop 39,6 cm (15.6") 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Black:

Acer Extensa 15 2511-50W1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1,7 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 10 Home. Product colour: Black. Weight: 2,4 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.