Acer Spin 5 SP513-55N-54KE, Intel® Core™ i5, 34,3 cm (13.5"), 2256 x 1504 pixels, 16 GB, 1 TB, Windows 11 Home
Acer Spin 5 SP513-55N-54KE. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1135G7. Display diagonal: 34,3 cm (13.5"), HD type: Quad HD, Display resolution: 2256 x 1504 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Grey