Acer logo

Acer Aspire Switch 10 E SW3-013-11N8 Intel Atom® Z3735F Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 with Bing Brown

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24289
Info modified on:
01 Feb 2025, 04:27:48
Short summary description Acer Aspire Switch 10 E SW3-013-11N8 Intel Atom® Z3735F Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 with Bing Brown:

Acer Aspire Switch 10 E SW3-013-11N8, Intel Atom®, 1,33 GHz, 25,6 cm (10.1"), 1280 x 800 pixels, 2 GB, 500 GB

Long summary description Acer Aspire Switch 10 E SW3-013-11N8 Intel Atom® Z3735F Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 with Bing Brown:

Acer Aspire Switch 10 E SW3-013-11N8. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1,33 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1 with Bing. Product colour: Brown

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.