Acer logo

Acer Aspire Switch 10 E SW3-013-106W Intel Atom® Z3735F Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM Windows 10 Home White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58594
Info modified on:
01 Feb 2025, 05:15:04
Short summary description Acer Aspire Switch 10 E SW3-013-106W Intel Atom® Z3735F Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM Windows 10 Home White:

Acer Aspire Switch 10 E SW3-013-106W, Intel Atom®, 1,33 GHz, 25,6 cm (10.1"), 1280 x 800 pixels, 2 GB, Windows 10 Home

Long summary description Acer Aspire Switch 10 E SW3-013-106W Intel Atom® Z3735F Hybrid (2-in-1) 25,6 cm (10.1") Touchscreen 2 GB DDR3L-SDRAM Windows 10 Home White:

Acer Aspire Switch 10 E SW3-013-106W. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1,33 GHz. Display diagonal: 25,6 cm (10.1"), Display resolution: 1280 x 800 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: White. Weight: 1,2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.