Acer logo

Acer Switch 5 SW512-52P-79P9 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 30,5 cm (12") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5720
Info modified on:
28 Jan 2025, 10:15:25
Short summary description Acer Switch 5 SW512-52P-79P9 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 30,5 cm (12") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Acer Switch 5 SW512-52P-79P9, Intel® Core™ i7, 2,7 GHz, 30,5 cm (12"), 2160 x 1440 pixels, 8 GB, 256 GB

Long summary description Acer Switch 5 SW512-52P-79P9 Intel® Core™ i7 i7-7500U Hybrid (2-in-1) 30,5 cm (12") Touchscreen Quad HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

Acer Switch 5 SW512-52P-79P9. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 30,5 cm (12"), HD type: Quad HD, Display resolution: 2160 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.