Acer logo

Acer Iconia B1-733-K6ZM 3G Mediatek 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 6.0 Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49257
Info modified on:
10 Aug 2024, 09:17:02
Short summary description Acer Iconia B1-733-K6ZM 3G Mediatek 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 6.0 Silver:

Acer Iconia B1-733-K6ZM, 17,8 cm (7"), 1280 x 720 pixels, 16 GB, 1 GB, Android 6.0, Silver

Long summary description Acer Iconia B1-733-K6ZM 3G Mediatek 16 GB 17,8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android 6.0 Silver:

Acer Iconia B1-733-K6ZM. Display diagonal: 17,8 cm (7"), Display resolution: 1280 x 720 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,3 GHz, Processor family: Mediatek, Processor model: MT8321. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 270 g. Operating system installed: Android 6.0. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.