Acer logo

Acer Iconia A1-840 Intel Atom® 16 GB 20,3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36278
Info modified on:
10 Aug 2024, 07:23:52
Short summary description Acer Iconia A1-840 Intel Atom® 16 GB 20,3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android White:

Acer Iconia A1-840, 20,3 cm (8"), 1280 x 800 pixels, 16 GB, 1 GB, Android, White

Long summary description Acer Iconia A1-840 Intel Atom® 16 GB 20,3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android White:

Acer Iconia A1-840. Display diagonal: 20,3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,33 GHz, Processor family: Intel Atom®, Processor model: Z3735G. Internal memory: 1 GB. Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 360 g. Operating system installed: Android. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.