Acer logo

Acer Iconia A3-A20-K19H Mediatek 16 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10211
Info modified on:
10 Aug 2024, 07:40:24
Short summary description Acer Iconia A3-A20-K19H Mediatek 16 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Grey:

Acer Iconia A3-A20-K19H, 25,6 cm (10.1"), 1200 x 800 pixels, 16 GB, 1 GB, Android, Grey

Long summary description Acer Iconia A3-A20-K19H Mediatek 16 GB 25,6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Grey:

Acer Iconia A3-A20-K19H. Display diagonal: 25,6 cm (10.1"), Display resolution: 1200 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,3 GHz, Processor family: Mediatek, Processor model: MT8127. Internal memory: 1 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Operating system installed: Android. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.