Acer logo

Acer Iconia W4-820 Intel Atom® 32 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59143
Info modified on:
14 Mar 2024, 19:05:58
Short summary description Acer Iconia W4-820 Intel Atom® 32 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8 Grey:

Acer Iconia W4-820, 20,3 cm (8"), 1280 x 800 pixels, 32 GB, 2 GB, Windows 8, Grey

Long summary description Acer Iconia W4-820 Intel Atom® 32 GB 20,3 cm (8") 2 GB Wi-Fi 4 (802.11n) Windows 8 Grey:

Acer Iconia W4-820. Display diagonal: 20,3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1,33 GHz, Processor family: Intel Atom®, Processor model: Z3740. Internal memory: 2 GB. Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 415 g. Operating system installed: Windows 8. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.