Acer Iconia W700P, 29,5 cm (11.6"), 1920 x 1080 pixels, 128 GB, 4 GB, Windows 8 Pro, Silver, White
Acer Iconia W700P. Display diagonal: 29,5 cm (11.6"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 128 GB. Processor frequency: 1,7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3317U. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1,3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 950 g. Operating system installed: Windows 8 Pro. Product colour: Silver, White