Acer logo

Acer Iconia W700 Intel® Core™ i5 128 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19824
Info modified on:
25 Jul 2023, 13:55:56
Short summary description Acer Iconia W700 Intel® Core™ i5 128 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Black, Silver:

Acer Iconia W700, 29,5 cm (11.6"), 1920 x 1080 pixels, 128 GB, 4 GB, Windows 8, Black, Silver

Long summary description Acer Iconia W700 Intel® Core™ i5 128 GB 29,5 cm (11.6") 4 GB Wi-Fi 4 (802.11n) Windows 8 Black, Silver:

Acer Iconia W700. Display diagonal: 29,5 cm (11.6"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 128 GB. Processor frequency: 1,8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3337U. Internal memory: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 950 g. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.