Acer Aspire Switch 11 V SW5-173-66EG, Intel® Core™ M, 0,8 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 60 GB
Acer Aspire Switch 11 V SW5-173-66EG. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ M, Processor model: M-5Y10c, Processor frequency: 0,8 GHz. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 60 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5300. Operating system installed: Windows 10 Home. Product colour: Silver